Red Lion Controls, Inc. Graphic Panel Meter, Analog, 4.3, Tft; Meter Display Type Red Lion Controls PM500A0400800F00

Description
GRAPHIC PANEL METER, ANALOG, 4.3", TFT; Meter Display Type:TFT LCD Color; Display Resolution:480 x 272 Pixels; Pixel Size (H x W):-; Screen Size:4.3"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes
Datasheet
Description
GRAPHIC PANEL METER, ANALOG, 4.3", TFT; Meter Display Type:TFT LCD Color; Display Resolution:480 x 272 Pixels; Pixel Size (H x W):-; Screen Size:4.3"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic Panel Meter, Analog, 4.3, Tft; Meter Display Type Red Lion Controls - 72AJ5677 - Newark, An Avnet Company
Chicago, IL, United States
Graphic Panel Meter, Analog, 4.3, Tft; Meter Display Type Red Lion Controls
72AJ5677
Graphic Panel Meter, Analog, 4.3, Tft; Meter Display Type Red Lion Controls 72AJ5677
GRAPHIC PANEL METER, ANALOG, 4.3", TFT; Meter Display Type:TFT LCD Color; Display Resolution:480 x 272 Pixels; Pixel Size (H x W):-; Screen Size:4.3"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes

GRAPHIC PANEL METER, ANALOG, 4.3", TFT; Meter Display Type:TFT LCD Color; Display Resolution:480 x 272 Pixels; Pixel Size (H x W):-; Screen Size:4.3"; Panel Display Interface:Ethernet, Modbus, RS232, RS485, Wi-Fi; Memory Size:32GB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 72AJ5677
Product Name Graphic Panel Meter, Analog, 4.3, Tft; Meter Display Type Red Lion Controls
I/O Interfaces Ethernet, Modbus, RS232, RS485, Wi-Fi
Screen Graphic
Resolution 480 x 272 Pixels
Unlock Full Specs
to access all available technical data

Similar Products

MONITOUCH Technoshot Series - TS4100i - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
I/O Interfaces USB; Serial Port, LAN Port
Certifications UL; CE/UKCA; KC
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Touch Screen, Sxga Tft Led Lcd, 17, I7; Meter Display Type Advantech - 37AJ3131 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details