Red Lion Controls, Inc. 10.4" HMI with 2 Serial, 1 Ethernet, USB Device CR10001000000210

Description
Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 24 VDC operation 800x600px, 16M color display SD card slot for database upload/download Configured using Crimson® 3.1 software Ratings IP66 NEMA 4X front panel UL Listed
Request a Quote Datasheet
Description
Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 24 VDC operation 800x600px, 16M color display SD card slot for database upload/download Configured using Crimson® 3.1 software Ratings IP66 NEMA 4X front panel UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
York, PA, United States
10.4" HMI with 2 Serial, 1 Ethernet, USB Device
CR10001000000210
10.4" HMI with 2 Serial, 1 Ethernet, USB Device CR10001000000210
Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 24 VDC operation 800x600px, 16M color display SD card slot for database upload/download Configured using Crimson® 3.1 software Ratings IP66 NEMA 4X front panel UL Listed

Connectivity


  • 1 10/100 Ethernet port
  • 1 RS-232 serial port
  • 1 RS-232 / RS-485 serial port
  • 1 USB device port for upload/download

Industry-leading protocol conversion


  • Communicate with over 300 protocols
  • Easily convert between serial, USB and Ethernet devices
  • Manage multi-vendor environments with ease

Other Features


  • 24 VDC operation
  • 800x600px, 16M color display
  • SD card slot for database upload/download
  • Configured using Crimson® 3.1 software

Ratings


  • IP66 NEMA 4X front panel
  • UL Listed
Supplier's Site Datasheet
HMI Displays - 2006440 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2006440
HMI Displays 2006440
Red Lion CR10001000000210

Red Lion CR10001000000210

Supplier's Site
Human Machine Interface (HMI) - CR10001000000210 - ODG (Origin Data Global)
Shenzhen, China
Human Machine Interface (HMI)
CR10001000000210
Human Machine Interface (HMI) CR10001000000210
HMI TOUCHSCREEN 10.4" COLOR

HMI TOUCHSCREEN 10.4" COLOR

Supplier's Site
Hmi Panel, 10.4In, 800 X 600 Pixels; Meter Display Type Red Lion Controls - 69AC1846 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Panel, 10.4In, 800 X 600 Pixels; Meter Display Type Red Lion Controls
69AC1846
Hmi Panel, 10.4In, 800 X 600 Pixels; Meter Display Type Red Lion Controls 69AC1846
HMI PANEL, 10.4IN, 800 X 600 PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:CR1000 SeriesRoHS Compliant: Yes

HMI PANEL, 10.4IN, 800 X 600 PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:CR1000 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number CR10001000000210 2006440 CR10001000000210 69AC1846
Product Name 10.4" HMI with 2 Serial, 1 Ethernet, USB Device HMI Displays Human Machine Interface (HMI) Hmi Panel, 10.4In, 800 X 600 Pixels; Meter Display Type Red Lion Controls
Type Flat Panel Display Ti sitara arm cortex-a9
Display Size 10.4 inch (264 mm) 10.0 inch (254 mm) 10.4 inch (264 mm)
Display Options Color Backlit Screen Color Touch Screen
I/O Interfaces Ethernet
Certifications RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
HMI Displays - 2697783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Operating Temperature 104 F (40 C)
View Details
Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) - TPC-B620H-F00A - Advantech
Specs
I/O Interfaces USB
Certifications UL, CB, FCC, CE, CCC
Type 12th/13th/14th Gen. Intel Core™ i / Intel® Core™ 200S CPU Socket (LGA1700)
View Details