Red Lion Controls, Inc. Graphite® 7" Modular HMI, Outdoor G07S0000

Description
7 inch WVGA Color Widescreen touchscreen (800 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 5 Module Slots to Easily add I/O Capability with Plug-in Modules 196 x 140mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
7 inch WVGA Color Widescreen touchscreen (800 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 5 Module Slots to Easily add I/O Capability with Plug-in Modules 196 x 140mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 7
York, PA, United States
Graphite® 7" Modular HMI, Outdoor
G07S0000
Graphite® 7" Modular HMI, Outdoor G07S0000
7 inch WVGA Color Widescreen touchscreen (800 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 5 Module Slots to Easily add I/O Capability with Plug-in Modules 196 x 140mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 7 inch WVGA Color Widescreen touchscreen (800 x 480)
  • Outdoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • One 10/100 Base-TX Ethernet Port
  • Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 5 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 196 x 140mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
HMI Displays - 2337980 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2337980
HMI Displays 2337980
Red Lion G07S0000 Touch Screen HMI

Red Lion G07S0000 Touch Screen HMI

Supplier's Site
Machine Interface - RLC222-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC222-ND
Machine Interface RLC222-ND
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

Buy Now Datasheet
Hmi Touch Panel, 7, 800 X 480 Pixel; Meter Display Type Red Lion Controls - 11X6764 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 7, 800 X 480 Pixel; Meter Display Type Red Lion Controls
11X6764
Hmi Touch Panel, 7, 800 X 480 Pixel; Meter Display Type Red Lion Controls 11X6764
HMI TOUCH PANEL, 7", 800 X 480 PIXEL; Meter Display Type:WVGA Color; Display Size:195.5mm x 139.9mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 7", 800 X 480 PIXEL; Meter Display Type:WVGA Color; Display Size:195.5mm x 139.9mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G07S0000 2337980 RLC222-ND 11X6764
Product Name Graphite® 7" Modular HMI, Outdoor HMI Displays Machine Interface Hmi Touch Panel, 7, 800 X 480 Pixel; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 7.0 inch (178 mm) 7.0 inch (178 mm)
Display Options Color; Touch Screen Touch Screen Color; Touch Screen Color; Touch Screen
I/O Interfaces COM, RS485, RS422, 2 x USB, Ethernet, 2 x RS232
Unlock Full Specs
to access all available technical data