Red Lion Controls, Inc. Graphite® 12" Modular HMI, Dual Ethernet, Indoor G12C1100

Description
12 inch WXGA Color Widescreen touchscreen (1280 x 800) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 307 x 208 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
12 inch WXGA Color Widescreen touchscreen (1280 x 800) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 307 x 208 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 12
York, PA, United States
Graphite® 12" Modular HMI, Dual Ethernet, Indoor
G12C1100
Graphite® 12" Modular HMI, Dual Ethernet, Indoor G12C1100
12 inch WXGA Color Widescreen touchscreen (1280 x 800) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 307 x 208 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 12 inch WXGA Color Widescreen touchscreen (1280 x 800)
  • Indoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • Two 10/100 Base-TX Ethernet Ports
  • Four Fully Isolated Serial Communication Ports, (two RS-232 and two RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 8 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 307 x 208 mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
Machine Interface - RLC581-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC581-ND
Machine Interface RLC581-ND
"Human Machine Interface (HMI) Touchscreen 12.0"" Color"

"Human Machine Interface (HMI) Touchscreen 12.0"" Color"

Buy Now Datasheet
Hmi Touch Panel, 12, 1280 X 800 Pixel; Meter Display Type Red Lion Controls - 87X5309 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 12, 1280 X 800 Pixel; Meter Display Type Red Lion Controls
87X5309
Hmi Touch Panel, 12, 1280 X 800 Pixel; Meter Display Type Red Lion Controls 87X5309
HMI TOUCH PANEL, 12", 1280 X 800 PIXEL; Meter Display Type:WXGA Color; Display Size:307.3mm x 208.3mm; Display Resolution:1280 x 800 Pixels; Screen Size:12"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 12", 1280 X 800 PIXEL; Meter Display Type:WXGA Color; Display Size:307.3mm x 208.3mm; Display Resolution:1280 x 800 Pixels; Screen Size:12"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G12C1100 RLC581-ND 87X5309
Product Name Graphite® 12" Modular HMI, Dual Ethernet, Indoor Machine Interface Hmi Touch Panel, 12, 1280 X 800 Pixel; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 12.0 inch (305 mm) 12.0 inch (305 mm)
Display Options Color; Touch Screen Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V9 V9120iSD-U003 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
HMI Displays - 302502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
Certifications RoHS Compliant
Resolution 800 x 480 pixel
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details