Red Lion Controls, Inc. Graphite® 10" Modular HMI, Indoor G10C0000

Description
10 inch VGA Color standard touchscreen (640 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 7 Module Slots to Easily add I/O Capability with Plug-in Modules 275 x 218 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
10 inch VGA Color standard touchscreen (640 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 7 Module Slots to Easily add I/O Capability with Plug-in Modules 275 x 218 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 10
York, PA, United States
Graphite® 10" Modular HMI, Indoor
G10C0000
Graphite® 10" Modular HMI, Indoor G10C0000
10 inch VGA Color standard touchscreen (640 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 7 Module Slots to Easily add I/O Capability with Plug-in Modules 275 x 218 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 10 inch VGA Color standard touchscreen (640 x 480)
  • Indoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • One 10/100 Base-TX Ethernet Port
  • Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 7 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 275 x 218 mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
HMI Displays - 9055554 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
9055554
HMI Displays 9055554
Red Lion G10C0000 Touch Screen HMI

Red Lion G10C0000 Touch Screen HMI

Supplier's Site
Machine Interface - RLC579-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC579-ND
Machine Interface RLC579-ND
"Human Machine Interface (HMI) Touchscreen 10.0"" Color"

"Human Machine Interface (HMI) Touchscreen 10.0"" Color"

Buy Now Datasheet
Hmi Touch Panel, 10, 640 X 480 Pixel; Meter Display Type Red Lion Controls - 68X2003 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 10, 640 X 480 Pixel; Meter Display Type Red Lion Controls
68X2003
Hmi Touch Panel, 10, 640 X 480 Pixel; Meter Display Type Red Lion Controls 68X2003
HMI TOUCH PANEL, 10", 640 X 480 PIXEL; Meter Display Type:VGA LCD Color; Display Size:275.2mm x 217.7mm; Display Resolution:640 x 480 Pixels; Screen Size:10"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 10", 640 X 480 PIXEL; Meter Display Type:VGA LCD Color; Display Size:275.2mm x 217.7mm; Display Resolution:640 x 480 Pixels; Screen Size:10"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G10C0000 9055554 RLC579-ND 68X2003
Product Name Graphite® 10" Modular HMI, Indoor HMI Displays Machine Interface Hmi Touch Panel, 10, 640 X 480 Pixel; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 10.0 inch (254 mm) 10.0 inch (254 mm) 10.0 inch (254 mm)
Display Options Color; Touch Screen Touch Screen; Backlit Screen Color; Touch Screen Color; Touch Screen
I/O Interfaces 1 x rs422/485, 2 x rs232, usb
Certifications RoHS Compliant
Unlock Full Specs
to access all available technical data