Red Lion Controls, Inc. G3 Series 8.4" HMI, Indoor G308A210

Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 1 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 8.4” TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 6 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Request a Quote Datasheet
Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 1 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 8.4” TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 6 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3 Series 8.4
York, PA, United States
G3 Series 8.4" HMI, Indoor
G308A210
G3 Series 8.4" HMI, Indoor G308A210
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 1 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory 8.4” TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 6 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
  • 3rd Generation HMI from Red Lion
  • Powerful 32-bit ColdFire Processor
  • Integrated Protocol Converter
  • 2 RS-232 Serial Ports (Isolated)
  • 1 RS-422/485 Serial Port (Isolated)
  • 1 10/100-Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Compact Flash Socket for Data Logging
  • NEMA 4X / IP66 Front Panel
  • UL Listed for use in Hazardous Locations. (See literature for class and division details.)
  • 24V DC Operation
  • Configured using Crimson® 2.0 or 3.0 Software
  • USB Host Port to Move Files To and From CompactFlash Card Without a PC
  • Configuration and Firmware are Stored in 32MB of Non-volatile FLASH Memory
  • 8.4” TFT 32K VGA 640x480 Pixel LCD
  • Dedicated MENU Key and 6 Soft-Keys
  • Three front panel LED indicators
  • Resistive Analog Touchscreen
Supplier's Site Datasheet
Machine Interface - RLC584-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC584-ND
Machine Interface RLC584-ND
"Human Machine Interface (HMI) Operator Panel 8.4"" Color"

"Human Machine Interface (HMI) Operator Panel 8.4"" Color"

Buy Now Datasheet
Operator Panel - G308A210 - Classic Automation LLC
Webster, NY, United States
Operator Panel
G308A210
Operator Panel G308A210
Human Machine Interface

Human Machine Interface

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Classic Automation LLC
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G308A210 RLC584-ND G308A210
Product Name G3 Series 8.4" HMI, Indoor Machine Interface Operator Panel
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Machine Interface - 2084-WOP-204K-NAE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9080iSLD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details