Connectivity
Industry-leading protocol conversion
Other Features
Ratings
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
HMI PANEL, 4.3IN, 480 X 272 PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:CR1000 Series RoHS Compliant: Yes
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces |
| Product Number | CR10000400000210 | 1744215 | CR10000400000210-ND | 69AC1844 |
| Product Name | 4.3" Widescreen HMI with 2 Serial, 1 Ethernet, USB Device | HMI Displays | Machine Interface | Hmi Panel, 4.3In, 480 X 272 Pixels; Meter Display Type Red Lion Controls |
| Type | Flat Panel Display | |||
| Display Size | 4.3 inch (109 mm) | 4.3 inch (109 mm) | 4.3 inch (109 mm) | |
| Display Options | Color | Color; Touch Screen | Touch Screen | |
| I/O Interfaces | Ethernet, serial | |||
| Certifications | RoHS Compliant |