Red Lion Controls, Inc. Machine Interface G304K200

Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - RLC223-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC223-ND
Machine Interface RLC223-ND
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

Buy Now Datasheet
Operator Interface - 34528947 - Radwell International
Willingboro, NJ, United States
Operator Interface
34528947
Operator Interface 34528947
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 4.3 INCH HMI, 480 X 272 PIXEL, TOUCHSCREEN DISPLAY, TWO SERIAL PORT, REPLACED BY CR10000400000210 . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 4.3 INCH HMI, 480 X 272 PIXEL, TOUCHSCREEN DISPLAY, TWO SERIAL PORT, REPLACED BY CR10000400000210 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Operator Interface -  - Radwell International
Willingboro, NJ, United States
Operator Interface
Operator Interface
RED LION CONTROLS HMI / MMI / OIT G304K200

RED LION CONTROLS HMI / MMI / OIT G304K200

Supplier's Site
Touch Screen, 128 X 102Mm, Analogue Resistive; Meter Display Type Red Lion Controls - 85W3453 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 128 X 102Mm, Analogue Resistive; Meter Display Type Red Lion Controls
85W3453
Touch Screen, 128 X 102Mm, Analogue Resistive; Meter Display Type Red Lion Controls 85W3453
TOUCH SCREEN, 128 X 102MM, ANALOGUE RESISTIVE; Meter Display Type:TFT LCD Color; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCH SCREEN, 128 X 102MM, ANALOGUE RESISTIVE; Meter Display Type:TFT LCD Color; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Operator Panel - G304K200 - Classic Automation LLC
Webster, NY, United States
Operator Panel
G304K200
Operator Panel G304K200
Human Machine Interface

Human Machine Interface

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Classic Automation LLC
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number RLC223-ND 34528947 85W3453 G304K200
Product Name Machine Interface Operator Interface Touch Screen, 128 X 102Mm, Analogue Resistive; Meter Display Type Red Lion Controls Operator Panel
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data