Red Lion Controls, Inc. Graphite® 9" Modular HMI, Dual Ethernet, Indoor G09C1000

Description
9 inch WVGA Color Widescreen touchscreen (800 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 6 Module Slots to Easily add I/O Capability with Plug-in Modules 256 x 164 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
9 inch WVGA Color Widescreen touchscreen (800 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 6 Module Slots to Easily add I/O Capability with Plug-in Modules 256 x 164 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 9
York, PA, United States
Graphite® 9" Modular HMI, Dual Ethernet, Indoor
G09C1000
Graphite® 9" Modular HMI, Dual Ethernet, Indoor G09C1000
9 inch WVGA Color Widescreen touchscreen (800 x 480) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 6 Module Slots to Easily add I/O Capability with Plug-in Modules 256 x 164 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 9 inch WVGA Color Widescreen touchscreen (800 x 480)
  • Indoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • Two 10/100 Base-TX Ethernet Port
  • Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 6 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 256 x 164 mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
Machine Interface - G09C1000-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
G09C1000-ND
Machine Interface G09C1000-ND
"Human Machine Interface (HMI) Touchscreen 9.0"" Color"

"Human Machine Interface (HMI) Touchscreen 9.0"" Color"

Buy Now Datasheet
Hmi Touch Panel, 9, 800 X 480 Pixel; Meter Display Type Red Lion Controls - 87X5304 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 9, 800 X 480 Pixel; Meter Display Type Red Lion Controls
87X5304
Hmi Touch Panel, 9, 800 X 480 Pixel; Meter Display Type Red Lion Controls 87X5304
HMI TOUCH PANEL, 9", 800 X 480 PIXEL; Meter Display Type:WVGA Color; Display Size:255.6mm x 154.4mm; Display Resolution:800 x 480 Pixels; Screen Size:9"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 9", 800 X 480 PIXEL; Meter Display Type:WVGA Color; Display Size:255.6mm x 154.4mm; Display Resolution:800 x 480 Pixels; Screen Size:9"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Operator Interface - 43073137 - Radwell International
Willingboro, NJ, United States
Operator Interface
43073137
Operator Interface 43073137
OPERATOR INTERFACE, 9-INCH DISPLAY, 24 V. FREE 2 YEAR RADWELL WARRANTY

OPERATOR INTERFACE, 9-INCH DISPLAY, 24 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G09C1000 G09C1000-ND 87X5304 43073137
Product Name Graphite® 9" Modular HMI, Dual Ethernet, Indoor Machine Interface Hmi Touch Panel, 9, 800 X 480 Pixel; Meter Display Type Red Lion Controls Operator Interface
Type Flat Panel Display
Display Size 9.0 inch (229 mm) 9.0 inch (229 mm)
Display Options Color; Touch Screen Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data