Red Lion Controls, Inc. Graphite® 10" Modular HMI, SVGA, Dual Ethernet, Indoor G10R1000

Description
10 inch SVGA Color High-Resolution touchscreen (800 x 600) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 7 Module Slots to Easily add I/O Capability with Plug-in Modules 275 x 218 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
10 inch SVGA Color High-Resolution touchscreen (800 x 600) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 7 Module Slots to Easily add I/O Capability with Plug-in Modules 275 x 218 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 10
York, PA, United States
Graphite® 10" Modular HMI, SVGA, Dual Ethernet, Indoor
G10R1000
Graphite® 10" Modular HMI, SVGA, Dual Ethernet, Indoor G10R1000
10 inch SVGA Color High-Resolution touchscreen (800 x 600) Indoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 7 Module Slots to Easily add I/O Capability with Plug-in Modules 275 x 218 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 10 inch SVGA Color High-Resolution touchscreen (800 x 600)
  • Indoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • Two 10/100 Base-TX Ethernet Ports
  • Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 7 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 275 x 218 mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
Machine Interface - G10R1000-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
G10R1000-ND
Machine Interface G10R1000-ND
"Human Machine Interface (HMI) Touchscreen 10.0"" Color"

"Human Machine Interface (HMI) Touchscreen 10.0"" Color"

Buy Now Datasheet
Hmi Touch Panel, 10, 800 X 600 Pixel; Meter Display Type Red Lion Controls - 87X5307 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 10, 800 X 600 Pixel; Meter Display Type Red Lion Controls
87X5307
Hmi Touch Panel, 10, 800 X 600 Pixel; Meter Display Type Red Lion Controls 87X5307
HMI TOUCH PANEL, 10", 800 X 600 PIXEL; Meter Display Type:SVGA TFT LCD Color; Display Size:275.2mm x 217.7mm; Display Resolution:800 x 600 Pixels; Screen Size:10"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 10", 800 X 600 PIXEL; Meter Display Type:SVGA TFT LCD Color; Display Size:275.2mm x 217.7mm; Display Resolution:800 x 600 Pixels; Screen Size:10"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G10R1000 G10R1000-ND 87X5307
Product Name Graphite® 10" Modular HMI, SVGA, Dual Ethernet, Indoor Machine Interface Hmi Touch Panel, 10, 800 X 600 Pixel; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 10.0 inch (254 mm) 10.0 inch (254 mm)
Display Options Color; Touch Screen Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
Machine Interface - 2084-WOP-2070T-N2AE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E2-W-21-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details