Red Lion Controls, Inc. Graphite® 12" Modular HMI, Indoor G12C0000

Description
12 inch WXGA Color Widescreen touchscreen (1280 x 800) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 307 x 208 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
12 inch WXGA Color Widescreen touchscreen (1280 x 800) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 307 x 208 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 12
York, PA, United States
Graphite® 12" Modular HMI, Indoor
G12C0000
Graphite® 12" Modular HMI, Indoor G12C0000
12 inch WXGA Color Widescreen touchscreen (1280 x 800) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 307 x 208 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 12 inch WXGA Color Widescreen touchscreen (1280 x 800)
  • Indoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • One 10/100 Base-TX Ethernet Port
  • Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 8 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 307 x 208 mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
Machine Interface - RLC580-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC580-ND
Machine Interface RLC580-ND
"Human Machine Interface (HMI) Touchscreen 12.0"" Color"

"Human Machine Interface (HMI) Touchscreen 12.0"" Color"

Buy Now Datasheet
Hmi Touch Panel, 12, 1280 X 800 Pixel; Meter Display Type Red Lion Controls - 87X5308 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 12, 1280 X 800 Pixel; Meter Display Type Red Lion Controls
87X5308
Hmi Touch Panel, 12, 1280 X 800 Pixel; Meter Display Type Red Lion Controls 87X5308
HMI TOUCH PANEL, 12", 1280 X 800 PIXEL; Meter Display Type:WXGA Color; Display Size:307.3mm x 208.3mm; Display Resolution:1280 x 800 Pixels; Screen Size:12"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 12", 1280 X 800 PIXEL; Meter Display Type:WXGA Color; Display Size:307.3mm x 208.3mm; Display Resolution:1280 x 800 Pixels; Screen Size:12"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G12C0000 RLC580-ND 87X5308
Product Name Graphite® 12" Modular HMI, Indoor Machine Interface Hmi Touch Panel, 12, 1280 X 800 Pixel; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 12.0 inch (305 mm) 12.0 inch (305 mm)
Display Options Color; Touch Screen Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) - TPC-B620R-F00A - Advantech
Specs
I/O Interfaces USB
Certifications UL, CB, FCC, CE, CCC
Type 12th/13th/14th Gen. Intel Core™ i / Intel® Core™ 200S CPU Socket (LGA1700)
View Details
Operator unit - CDPX-X-A-W-4 - Festo Corporation
Specs
Configuration Panel
Resolution 480x272 pixels
Display Size 4.3 inch (109 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details