Human Machine Interface (HMI) Touchscreen 10.0" Color
HMI TOUCH PANEL, 10", 640 X 480 PIXEL; Meter Display Type:VGA LCD Color; Display Size:275.2mm x 217.7mm; Display Resolution:640 x 480 Pixels; Screen Size:10"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes
Red Lion Controls, Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces |
Product Number | G10S0000 | G10S0000-ND | 83X6237 |
Product Name | Graphite® 10" Modular HMI, Outdoor | Machine Interface | Hmi Touch Panel, 10, 640 X 480 Pixel; Meter Display Type Red Lion Controls |
Type | Flat Panel Display | ||
Display Size | 10.0 inch (254 mm) | 10.0 inch (254 mm) | 10.0 inch (254 mm) |
Display Options | Color; Touch Screen | Color; Touch Screen | Color; Touch Screen |