Red Lion Controls, Inc. 4.3" Widescreen HMI with 3 Serial, 1 Ethernet, 1 USB Host, USB Device, Web server and Data Logging CR30000400000310

Description
Connectivity 1 10/100 Ethernet ports 2 RS-232 serial ports 1 USB host ports 1 RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client Driver OPC UA Historical Access Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation Widescreen format 480x272px, 16M color display Web server for remote access and control SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software Ratings IP66 NEMA 4X front panel UL Class 1, Div 2
Request a Quote Datasheet
Description
Connectivity 1 10/100 Ethernet ports 2 RS-232 serial ports 1 USB host ports 1 RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client Driver OPC UA Historical Access Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation Widescreen format 480x272px, 16M color display Web server for remote access and control SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software Ratings IP66 NEMA 4X front panel UL Class 1, Div 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3
York, PA, United States
4.3" Widescreen HMI with 3 Serial, 1 Ethernet, 1 USB Host, USB Device, Web server and Data Logging
CR30000400000310
4.3" Widescreen HMI with 3 Serial, 1 Ethernet, 1 USB Host, USB Device, Web server and Data Logging CR30000400000310
Connectivity 1 10/100 Ethernet ports 2 RS-232 serial ports 1 USB host ports 1 RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client Driver OPC UA Historical Access Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation Widescreen format 480x272px, 16M color display Web server for remote access and control SD card slot for data logging and database upload/download Configured using Crimson® 3.1 software Ratings IP66 NEMA 4X front panel UL Class 1, Div 2

Connectivity


  • 1 10/100 Ethernet ports
  • 2 RS-232 serial ports
  • 1 USB host ports
  • 1 RS-485 serial port
  • 1 USB device port for upload/download
  • Expansion port for select add-on network modules

Industry-leading protocol conversion


  • MQTT Connector for Google Cloud
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Store and Forward Buffering for Cloud Connectors
  • Communicate with over 300 protocols
  • Easily convert between serial, USB and Ethernet devices
  • Manage multi-vendor environments with ease

Other Features


  • 10-30 VDC operation
  • Widescreen format 480x272px, 16M color display
  • Web server for remote access and control
  • SD card slot for data logging and database upload/download
  • Configured using Crimson® 3.1 software

Ratings


  • IP66 NEMA 4X front panel
  • UL Class 1, Div 2
Supplier's Site Datasheet
HMI Displays - 2337972 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2337972
HMI Displays 2337972
Red Lion CR30000400000310

Red Lion CR30000400000310

Supplier's Site
Hmi Panel, 4.3In, 480 X 272 Pixels; Meter Display Type Red Lion Controls - 69AC1847 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Panel, 4.3In, 480 X 272 Pixels; Meter Display Type Red Lion Controls
69AC1847
Hmi Panel, 4.3In, 480 X 272 Pixels; Meter Display Type Red Lion Controls 69AC1847
HMI PANEL, 4.3IN, 480 X 272 PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Operating Temperature Min:-10°C RoHS Compliant: Yes

HMI PANEL, 4.3IN, 480 X 272 PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number CR30000400000310 2337972 69AC1847
Product Name 4.3" Widescreen HMI with 3 Serial, 1 Ethernet, 1 USB Host, USB Device, Web server and Data Logging HMI Displays Hmi Panel, 4.3In, 480 X 272 Pixels; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 4.3 inch (109 mm) 4.3 inch (109 mm)
Display Options Color Touch Screen
I/O Interfaces Ethernet, RS232, USB
Certifications RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 2765904 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces COM
Certifications RoHS Compliant
Resolution 1024 x 600 pixel
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Touch Panel, Fhd Tft Led Lcd Color, I7; Meter Display Type Advantech - 37AJ3134 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details