Red Lion Controls, Inc. Graphite® 15" Modular HMI, Indoor G15C0000

Description
15 inch XGA Color Widescreen touchscreen (1024 x 768) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 356 x 281 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet
Description
15 inch XGA Color Widescreen touchscreen (1024 x 768) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 356 x 281 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite® 15
York, PA, United States
Graphite® 15" Modular HMI, Indoor
G15C0000
Graphite® 15" Modular HMI, Indoor G15C0000
15 inch XGA Color Widescreen touchscreen (1024 x 768) Indoor Model Up to 20 Simultaneous Protocol Conversions One 10/100 Base-TX Ethernet Port Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485) One USB Type B Port Two High-retention USB Host Ports 8 Module Slots to Easily add I/O Capability with Plug-in Modules 356 x 281 mm Dimensions OPC UA Client Driver OPC UA Historical Access Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Store and Forward Buffering for Cloud Connectors
  • 15 inch XGA Color Widescreen touchscreen (1024 x 768)
  • Indoor Model
  • Up to 20 Simultaneous Protocol Conversions
  • One 10/100 Base-TX Ethernet Port
  • Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422/485)
  • One USB Type B Port
  • Two High-retention USB Host Ports
  • 8 Module Slots to Easily add I/O Capability with Plug-in Modules
  • 356 x 281 mm Dimensions
  • OPC UA Client Driver
  • OPC UA Historical Access
  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Store and Forward Buffering for Cloud Connectors
Supplier's Site Datasheet
Machine Interface - RLC582-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
RLC582-ND
Machine Interface RLC582-ND
"Human Machine Interface (HMI) Touchscreen 15.0"" Color"

"Human Machine Interface (HMI) Touchscreen 15.0"" Color"

Buy Now Datasheet
HMI Displays - 2337988 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2337988
HMI Displays 2337988
Red Lion G15C0000 Touch Screen HMI

Red Lion G15C0000 Touch Screen HMI

Supplier's Site
Hmi Touch Panel, 15, 1024 X 768 Pixel; Meter Display Type Red Lion Controls - 87X5310 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 15, 1024 X 768 Pixel; Meter Display Type Red Lion Controls
87X5310
Hmi Touch Panel, 15, 1024 X 768 Pixel; Meter Display Type Red Lion Controls 87X5310
HMI TOUCH PANEL, 15", 1024 X 768 PIXEL; Meter Display Type:XGA Color; Display Size:356.3mm x 281.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 15", 1024 X 768 PIXEL; Meter Display Type:XGA Color; Display Size:356.3mm x 281.8mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G15C0000 RLC582-ND 2337988 87X5310
Product Name Graphite® 15" Modular HMI, Indoor Machine Interface HMI Displays Hmi Touch Panel, 15, 1024 X 768 Pixel; Meter Display Type Red Lion Controls
Type Flat Panel Display
Display Size 15.0 inch (381 mm) 15.0 inch (381 mm)
Display Options Color; Touch Screen Color; Touch Screen Touch Screen; Backlit Screen Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
I/O Interfaces RS232, USB, Ethernet, RS485, RS422
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech - 37AJ4466 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details