Red Lion Controls, Inc. G3 Series 5.7" Monochrome HMI, Outdoor G306MS00

Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front panel LED indicators Resistive Analog Touchscreen
Datasheet
Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front panel LED indicators Resistive Analog Touchscreen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3 Series 5.7
York, PA, United States
G3 Series 5.7" Monochrome HMI, Outdoor
G306MS00
G3 Series 5.7" Monochrome HMI, Outdoor G306MS00
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front panel LED indicators Resistive Analog Touchscreen
  • 3rd Generation HMI from Red Lion
  • Powerful 32-bit ColdFire Processor
  • Integrated Protocol Converter
  • 2 RS-232Serial Ports
  • 1 RS-422/485 Serial Port
  • 10/100-Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Compact Flash Socket for Data Logging
  • NEMA 4X / IP66 Front Panel
  • 24V DC Operation
  • Configured using Crimson® 2.0 Software
  • Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus
  • 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight
  • 5-button keypad for on-screen menus
  • Three front panel LED indicators
  • Resistive Analog Touchscreen
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Human Machine Interfaces
Product Number G306MS00
Product Name G3 Series 5.7" Monochrome HMI, Outdoor
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
HMI Displays - 215250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1024 x 768 pixel
Display Options Touch Screen
View Details
Panel PC - 67P-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Touch Panel, Fhd Tft Led Lcd Color, I3; Meter Display Type Advantech - 37AJ3132 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details