Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISCONNECT SWITCHES
IMO PRECISION CONTROLS LIMITED
MC151-S-00110 -- IMOA AUTOMATION & CONTROL
IMO Precision Controls Limited
IMOA Automation & Control
MC151-S-00110
Description
Contactor 3 Pole Open 75kW 150A AC3 110V
Galco Industrial Electronics
Done
Description
Contactor 3 Pole Open 75kW 150A AC3 110V
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IMOA Automation & Control
MC151-S-00110
IMOA Automation & Control
MC151-S-00110
Contactor 3 Pole Open 75kW 150A AC3 110V
Contactor 3 Pole Open 75kW 150A AC3 110V
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Disconnect Switches
Product Number
MC151-S-00110
Product Name
IMOA Automation & Control
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Isolator Switches
1365292
Specs
Phase
Three Phase
Mounting Style
Panel; Panel mount
Poles
3P; 3
View Details
VICFUSE
Power Fuses Fusible Disconnect Switches - VHS
Specs
Type
Fusible
Current Rating
160 to 630 amps
Operating Voltage
690 to 1200 volts
View Details
TE Connectivity
Battery Disconnect Switches
K1145785
Specs
Current Rating
200 amps
Operating Voltage
32 volts
Poles
2P
View Details
Allen-Bradley / Rockwell Automation
Disconnect Switch
1494U-J200-C4-HJ-LC-M
Specs
Type
Fusible
View Details