Mersen UL508 Disconnect Switch M403

Description
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition. Features Compact Robust DIN-rail, base, or door mounting Choice of handles and shafts Padlockable Side-mount auxiliary contacts and additional poles Double-break, silver-plated, contacts Applications Line-of-sight disconnect Electrical isolation Branch-circuit switch Motor disconnect
Datasheet
Description
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition. Features Compact Robust DIN-rail, base, or door mounting Choice of handles and shafts Padlockable Side-mount auxiliary contacts and additional poles Double-break, silver-plated, contacts Applications Line-of-sight disconnect Electrical isolation Branch-circuit switch Motor disconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL508 Disconnect Switch - M403 - Mersen
Newburyport, MA, USA
UL508 Disconnect Switch
M403
UL508 Disconnect Switch M403
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition. Features Compact Robust DIN-rail, base, or door mounting Choice of handles and shafts Padlockable Side-mount auxiliary contacts and additional poles Double-break, silver-plated, contacts Applications Line-of-sight disconnect Electrical isolation Branch-circuit switch Motor disconnect

Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition.
Features

  • Compact
  • Robust
  • DIN-rail, base, or door mounting
  • Choice of handles and shafts
  • Padlockable
  • Side-mount auxiliary contacts and additional poles
  • Double-break, silver-plated, contacts

Applications

  • Line-of-sight disconnect
  • Electrical isolation
  • Branch-circuit switch
  • Motor disconnect
Supplier's Site Datasheet
UL508 Disconnect Switch - M403 - Mersen
Newburyport, MA, USA
UL508 Disconnect Switch
M403
UL508 Disconnect Switch M403
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition. Features Compact Robust DIN-rail, base, or door mounting Choice of handles and shafts Padlockable Side-mount auxiliary contacts and additional poles Double-break, silver-plated, contacts Applications Line-of-sight disconnect Electrical isolation Branch-circuit switch Motor disconnect

Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to 1000VDC. With a symmetric 2-pole design, the product is ready and simple to install independently of the polarity, with very limited power losses, and with a smaller footprint than competition.
Features

  • Compact
  • Robust
  • DIN-rail, base, or door mounting
  • Choice of handles and shafts
  • Padlockable
  • Side-mount auxiliary contacts and additional poles
  • Double-break, silver-plated, contacts

Applications

  • Line-of-sight disconnect
  • Electrical isolation
  • Branch-circuit switch
  • Motor disconnect
Supplier's Site Datasheet
SHAW Open - M403 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Open
M403
SHAW Open M403
UL508 Switch 600VAC Non-Fused 40A

UL508 Switch 600VAC Non-Fused 40A

Supplier's Site

Technical Specifications

  Mersen Galco Industrial Electronics
Product Category Disconnect Switches Disconnect Switches
Product Number M403 M403
Product Name UL508 Disconnect Switch SHAW Open
Power DC
Phase Single Phase; Three Phase
Mounting Style Direct Screw Mount
Current Rating 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1365286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Motor Disconnect Switches - KUE380 - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details