ABB AB DISCONNECT NON-FUSIBLE SWITCH, 3P, 25A,UL508, 6MM OT25F3

Description
ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact size.
Description
ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact size.

Suppliers

Company
Product
Description
Supplier Links
DISCONNECT NON-FUSIBLE SWITCH, 3P, 25A,UL508, 6MM - 70094250 - Allied Electronics, Inc.
Fort Worth, TX, USA
DISCONNECT NON-FUSIBLE SWITCH, 3P, 25A,UL508, 6MM
70094250
DISCONNECT NON-FUSIBLE SWITCH, 3P, 25A,UL508, 6MM 70094250
ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact size.

ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact size.

Supplier's Site
ABBG Open - OT25F3 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Open
OT25F3
ABBG Open OT25F3
SWITCH 3P 25A UL508 NF 6MM

SWITCH 3P 25A UL508 NF 6MM

Supplier's Site
Disconnect Switch - 11236845 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
11236845
Disconnect Switch 11236845
SWITCH-DISCONNECTOR, 3 POLE, 32 AMP, SCREW TERMINALS, IP20, (1SCA104857R1001). FREE 2 YEAR RADWELL WARRANTY

SWITCH-DISCONNECTOR, 3 POLE, 32 AMP, SCREW TERMINALS, IP20, (1SCA104857R1001). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Disconnect Switch -  - Radwell International
Willingboro, NJ, United States
Disconnect Switch
Disconnect Switch
ASEA BROWN BOVERI Panel Accessories OT25F3

ASEA BROWN BOVERI Panel Accessories OT25F3

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Radwell International Radwell International
Product Category Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches
Product Number 70094250 OT25F3 11236845
Product Name DISCONNECT NON-FUSIBLE SWITCH, 3P, 25A,UL508, 6MM ABBG Open Disconnect Switch Disconnect Switch
Current Rating 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CF3N-203W-999 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switch - KER440UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details