U.S. Tsubaki Power Transmission, LLC Datasheets for ANSI Roller Chain Sprockets

Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.
ANSI Roller Chain Sprockets: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
All dimensions are nominal values and for reference only
Multi-Strand, A Style, Taper Lock® All dimensions are nominal values and for reference only
Multi-Strand, B Style, Taper Lock® All dimensions are nominal values and for reference only
Multi-Strand, C Style, Taper Lock® All dimensions are nominal values and for reference only
Multi-Strand, No. 100, B Style, 1.125" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 140, B Style, 1.625" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 140, B Style, 1.750" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 35, B Style, .500" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 35, B Style, .750" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 40, B Style, .500" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
Multi-Strand, No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 40, B Style, .875" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 40, B Style, .938" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 50, A Plate, Taper Lock® All dimensions are nominal values and for reference only
Multi-Strand, No. 50, B Style, .625" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 50, B Style, .750" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 50, B Style, 1.00" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 50, B Style, 1.188" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 50, B Style, Taper Lock® All dimensions are nominal values and for reference only
Multi-Strand, No. 50, C Style, Taper Lock® All dimensions are nominal values and for reference only
Multi-Strand, No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 80, B Style, 1.000" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No. 80, B Style, 1.000" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
Multi-Strand, No. 80, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Multi-Strand, No.80, Taper Lock® All dimensions are nominal values and for reference only
Mutli-Strand, No. 60, A Style, Taper Lock® All dimensions are nominal values and for reference only
Mutli-Strand, No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only
Mutli-Strand, No. 60, C Style, Taper Lock® All dimensions are nominal values and for reference only
Stainless steel tooth insert sprockets for Sanitation Chain Sand and dirt scrapers create special problems for chains and for sprockets, which must offer reliable performance, a long working life, and...
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket...

<< Prev Next >>