U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Multiple Strand Sprockets D50B18

Description
Multi-Strand, No. 50, B Style, .750" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 50, B Style, .750" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Multiple Strand Sprockets
D50B18
No. 50 - 5/8" Pitch - Multiple Strand Sprockets D50B18
Multi-Strand, No. 50, B Style, .750" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 50, B Style, .750" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D50B18
Product Name No. 50 - 5/8" Pitch - Multiple Strand Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 24
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details