U.S. Tsubaki Power Transmission, LLC Sprocket Number DF-3498 Flex Bar DF-3498C10

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number DF-3498 Flex Bar - DF-3498C10 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number DF-3498 Flex Bar
DF-3498C10
Sprocket Number DF-3498 Flex Bar DF-3498C10
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number DF-3498C10
Product Name Sprocket Number DF-3498 Flex Bar
Pitch 140 (1 3/4")
Hub Style Type C (Hub Both Sides)
Number of Teeth 10
Bore 2.94 inch (74.68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 28 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 28
View Details
Stainless Steel Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details