U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets D140B18

Description
Multi-Strand, No. 140, B Style, 1.750" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 140, B Style, 1.750" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets
D140B18
No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets D140B18
Multi-Strand, No. 140, B Style, 1.750" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 140, B Style, 1.750" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D140B18
Product Name No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.495
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 24
View Details
Sprockets With Split Taper Bushing No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 12 to 60
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2416 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details