U.S. Tsubaki Power Transmission, LLC Sprocket Number E-1263R E-1263RC8

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number E-1263R - E-1263RC8 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number E-1263R
E-1263RC8
Sprocket Number E-1263R E-1263RC8
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number E-1263RC8
Product Name Sprocket Number E-1263R
Pitch 12.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 8
Bore 5.94 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 38 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 38
View Details
Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 110 - 110C16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 16
View Details