U.S. Tsubaki Power Transmission, LLC No. 160 - 2" Pitch - Multiple Strand Sprockets D160B15

Description
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 160 - 2
Wheeling, IL, United States
No. 160 - 2" Pitch - Multiple Strand Sprockets
D160B15
No. 160 - 2" Pitch - Multiple Strand Sprockets D160B15
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 160, B Style, 2.000" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D160B15
Product Name No. 160 - 2" Pitch - Multiple Strand Sprockets
Pitch 160 (2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 15
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 12 Teeth, 1/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 12
View Details
Stock Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 112
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2426-A - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details