All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | DF-3910E7 |
| Product Name | Sprocket Number DF-3910 Flex Bar |
| Pitch | 240 (3") |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 7 |