U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets D120B25

Description
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets
D120B25
No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets D120B25
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 120, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D120B25
Product Name No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 25
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 112
View Details
12 Teeth, .250
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 12
View Details
Roller Chain Sprockets - 120A60 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details