U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets D140B25

Description
Multi-Strand, No. 140, B Style, 1.750" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 140, B Style, 1.750" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets
D140B25
No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets D140B25
Multi-Strand, No. 140, B Style, 1.750" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 140, B Style, 1.750" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D140B25
Product Name No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 25
Bore 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 15 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 15
View Details
Sprockets with QD Bushings No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style QD Bushing
Number of Teeth 15 to 112
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2437-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.7500 inch (19.05 mm)
View Details