U.S. Tsubaki Power Transmission, LLC No. 160 - 2" Pitch - Multiple Strand Sprockets D160B21

Description
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 160 - 2
Wheeling, IL, United States
No. 160 - 2" Pitch - Multiple Strand Sprockets
D160B21
No. 160 - 2" Pitch - Multiple Strand Sprockets D160B21
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 160, B Style, 2.000" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D160B21
Product Name No. 160 - 2" Pitch - Multiple Strand Sprockets
Pitch 160 (2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 21
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 62
View Details
Double Single Sprockets &Single Type C Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
Roller Chain Sprockets - 10234 - Torque Transmission
Specs
Pitch 16 / 1.281
Number of Teeth 16
Bore 0.4375 inch (11.11 mm)
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details