U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Multiple Strand Sprockets D40B12

Description
Multi-Strand, No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Multiple Strand Sprockets
D40B12
No. 40 - 1/2" Pitch - Multiple Strand Sprockets D40B12
Multi-Strand, No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

Multi-Strand, No. 40, B Style, .500" plain bore
Has recessed groove in hub for chain clearance
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D40B12
Product Name No. 40 - 1/2" Pitch - Multiple Strand Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 12
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.50-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 112
View Details
0.25 (#25) Pitch, 9 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 9
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10209 - Torque Transmission
Specs
Pitch 11 / 0.887
Number of Teeth 11
Bore 0.3750 inch (9.52 mm)
View Details