U.S. Tsubaki Power Transmission, LLC Steel Split Sprockets S-4B

Description
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940
Description
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940

Suppliers

Company
Product
Description
Supplier Links
Steel Split Sprockets - S-4B - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Steel Split Sprockets
S-4B
Steel Split Sprockets S-4B
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940

Steel Split Hub
Length through bore can be determined by adding plate thickness to hub length.
Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number S-4B
Product Name Steel Split Sprockets
Material Steel - Hardened
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
32 Teeth, 0.5
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 32
View Details
Roller Chain Sprockets - 140B32 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 140 (1 3/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details