U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Multiple Strand Sprockets T40B35

Description
Multi-Strand, No. 40, B Style, .875" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 40, B Style, .875" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Multiple Strand Sprockets
T40B35
No. 40 - 1/2" Pitch - Multiple Strand Sprockets T40B35
Multi-Strand, No. 40, B Style, .875" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 40, B Style, .875" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number T40B35
Product Name No. 40 - 1/2" Pitch - Multiple Strand Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 35
Bore 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 6 to 112
View Details
12 Teeth, .250
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 12
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10366-AA - Torque Transmission
Specs
Pitch 40 / 3.186
Shaft Mounting Set Screw
Number of Teeth 40
View Details