U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets D140B17

Description
Multi-Strand, No. 140, B Style, 1.625" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 140, B Style, 1.625" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets
D140B17
No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets D140B17
Multi-Strand, No. 140, B Style, 1.625" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 140, B Style, 1.625" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D140B17
Product Name No. 140 - 1 3/4" Pitch - Multiple Strand Sprockets
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 17
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, Nylatron GS Roller Chain, 4 ft - A 6M 7-MT-004 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Taper Bore Sprockets No.50-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 14 to 102
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Roller Chain Sprockets - 10703 - Torque Transmission
Specs
Pitch 10 / 0.809
Number of Teeth 10
Bore 0.3150 inch (8 mm)
View Details