U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Multiple Strand Sprockets D50B32

Description
Multi-Strand, No. 50, B Style, 1.00" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 50, B Style, 1.00" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Multiple Strand Sprockets
D50B32
No. 50 - 5/8" Pitch - Multiple Strand Sprockets D50B32
Multi-Strand, No. 50, B Style, 1.00" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 50, B Style, 1.00" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D50B32
Product Name No. 50 - 5/8" Pitch - Multiple Strand Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 32
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 37
View Details
Taper Bore Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 84
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 131 - 131C15 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 15
View Details