U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Multiple Strand Sprockets D60B52

Description
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Multiple Strand Sprockets
D60B52
No. 60 - 3/4" Pitch - Multiple Strand Sprockets D60B52
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 60, B Style, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D60B52
Product Name No. 60 - 3/4" Pitch - Multiple Strand Sprockets
Pitch 60 (3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 52
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.40/No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 34 to 112
View Details
0.1227 Pitch, 16 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 16
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10209-AA - Torque Transmission
Specs
Pitch 11 / 0.887
Shaft Mounting Set Screw
Number of Teeth 11
View Details