U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Multiple Strand Sprockets D80B36

Description
Multi-Strand, No. 80, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 80, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Multiple Strand Sprockets
D80B36
No. 80 - 1" Pitch - Multiple Strand Sprockets D80B36
Multi-Strand, No. 80, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 80, B Style, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D80B36
Product Name No. 80 - 1" Pitch - Multiple Strand Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 36
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 19 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 19
View Details
Stock Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Detachable Link Sprocket Idlers - AG2510-S - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details