U.S. Tsubaki Power Transmission, LLC 100 Double Single Sprockets DS100A18

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
100 Double Single Sprockets - DS100A18 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
100 Double Single Sprockets
DS100A18
100 Double Single Sprockets DS100A18
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number DS100A18
Product Name 100 Double Single Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Number of Teeth 18
Bore 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 48 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 48
View Details
Sprockets With Split Taper Bushing No.100-2/No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2510-S - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details