U.S. Tsubaki Power Transmission, LLC Sprocket Number DF-3498 Flex Bar DF-3498C8

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number DF-3498 Flex Bar - DF-3498C8 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number DF-3498 Flex Bar
DF-3498C8
Sprocket Number DF-3498 Flex Bar DF-3498C8
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number DF-3498C8
Product Name Sprocket Number DF-3498 Flex Bar
Pitch 140 (1 3/4")
Hub Style Type C (Hub Both Sides)
Number of Teeth 8
Bore 2.44 inch (61.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 72 Teeth, 0.5
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 72
View Details
Taper Bore Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 14 to 96
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2417 - Aetna Bearing Company
Specs
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details