U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Multiple Strand Sprockets T50B14

Description
Multi-Strand, No. 50, B Style, .625" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 50, B Style, .625" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Multiple Strand Sprockets
T50B14
No. 50 - 5/8" Pitch - Multiple Strand Sprockets T50B14
Multi-Strand, No. 50, B Style, .625" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 50, B Style, .625" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number T50B14
Product Name No. 50 - 5/8" Pitch - Multiple Strand Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 14
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
0.25 (#25) Pitch, 9 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 9
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10287 - Torque Transmission
Specs
Pitch 22 / 1.757
Shaft Mounting Set Screw
Number of Teeth 22
View Details