U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Multiple Strand Sprockets D80B25

Description
Multi-Strand, No. 80, B Style, 1.000" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 80, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Multiple Strand Sprockets
D80B25
No. 80 - 1" Pitch - Multiple Strand Sprockets D80B25
Multi-Strand, No. 80, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 80, B Style, 1.000" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D80B25
Product Name No. 80 - 1" Pitch - Multiple Strand Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 25
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 13 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 13
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets with QD Bushings No.120-2/No.140-2/No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style QD Bushing
Number of Teeth 30 to 60
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 111 - 111A11 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.760 in
Hub Style Type A (Hubless)
Number of Teeth 11
View Details