All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | DF-3500C5 |
| Product Name | Sprocket Number DF-3500 Flex Bar |
| Pitch | 200 (2 1/2") |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 5 |
| Bore | 2.94 inch (74.68 mm) |