U.S. Tsubaki Power Transmission, LLC Datasheets for ANSI Roller Chain Sprockets
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.
ANSI Roller Chain Sprockets: Learn more
| Product Name | Notes |
|---|---|
| All dimensions are nominal values and for reference only | |
| Conveyor or Drive Series | |
| Conveyor Series | |
| Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only | |
| No. 140, B Style, QD® All dimensions are nominal values and for reference only | |
| No. 140, C Style, QD® All dimensions are nominal values and for reference only | |
| No. 160, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only | |
| No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only | |
| No. 160, B Style, QD® All dimensions are nominal values and for reference only | |
| No. 160, C Style, QD® All dimensions are nominal values and for reference only | |
| No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only | |
| No. 180, B Style, 1.500" plain bore All dimensions are nominal values and for reference only | |
| No. 200, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only | |
| No. 200, B Style, 1.500" plain bore All dimensions are nominal values and for reference only | |
| No. 200, C Style, 1.500" plain bore All dimensions are nominal values and for reference only |
| << Prev | Next >> |