U.S. Tsubaki Power Transmission, LLC No. 50 - 5/8" Pitch - Multiple Strand Sprockets T50B35

Description
Multi-Strand, No. 50, B Style, 1.00" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 50, B Style, 1.00" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 50 - 5/8
Wheeling, IL, United States
No. 50 - 5/8" Pitch - Multiple Strand Sprockets
T50B35
No. 50 - 5/8" Pitch - Multiple Strand Sprockets T50B35
Multi-Strand, No. 50, B Style, 1.00" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 50, B Style, 1.00" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number T50B35
Product Name No. 50 - 5/8" Pitch - Multiple Strand Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 35
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 20 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 20
View Details
Taper Bore Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details