U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets D120B11

Description
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets
D120B11
No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets D120B11
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 120, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D120B11
Product Name No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 11
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 18 Teeth, 1/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 18
View Details
Sprockets With Split Taper Bushing No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 12 to 40
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2436 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 17
Bore 0.6430 inch (16.33 mm)
View Details