U.S. Tsubaki Power Transmission, LLC No. 160 - 2" Pitch - Multiple Strand Sprockets D160B19

Description
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 160 - 2
Wheeling, IL, United States
No. 160 - 2" Pitch - Multiple Strand Sprockets
D160B19
No. 160 - 2" Pitch - Multiple Strand Sprockets D160B19
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 160, B Style, 2.000" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D160B19
Product Name No. 160 - 2" Pitch - Multiple Strand Sprockets
Pitch 160 (2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 19
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
0.25 (#25) Pitch, 32 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 32
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Sprocket Number 102B - 102BC12 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 320 (4")
Hub Style Type C (Hub Both Sides)
Number of Teeth 12
View Details