U.S. Tsubaki Power Transmission, LLC Datasheets for Protective Relays and Monitoring Relays
Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Protective Relays and Monitoring Relays: Learn more
| Product Name | Notes |
|---|---|
| Features: Communication function allows central monitoring The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain... | |
| U.S. Tsubaki SHOCK RELAY monitors the change in motor current that closely approximates the torque output of the motor. Should the motor current exceed the preset LOAD CURRENT point for... | |
| TSBSB Shock Relay series – Overload protection has built-in reset button, test button, fail-safe contacts with manual and automatic reset feature TSBSB Shock Relay senses the problem before downtime, maintenance,... |