U.S. Tsubaki Power Transmission, LLC Sprocket Number DF-3500 Flex Bar DF-3500A6

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number DF-3500 Flex Bar - DF-3500A6 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number DF-3500 Flex Bar
DF-3500A6
Sprocket Number DF-3500 Flex Bar DF-3500A6
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number DF-3500A6
Product Name Sprocket Number DF-3500 Flex Bar
Pitch 200 (2 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
12 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 12
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10245 - Torque Transmission
Specs
Pitch 17 / 1.360
Number of Teeth 17
Bore 0.5000 inch (12.7 mm)
View Details