U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Multiple Strand Sprockets D60B32

Description
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Multiple Strand Sprockets
D60B32
No. 60 - 3/4" Pitch - Multiple Strand Sprockets D60B32
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 60, B Style, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D60B32
Product Name No. 60 - 3/4" Pitch - Multiple Strand Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 32
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 32 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 32
View Details
Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details