U.S. Tsubaki Power Transmission, LLC Steel Split Sprockets S-2B

Description
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940
Description
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940

Suppliers

Company
Product
Description
Supplier Links
Steel Split Sprockets - S-2B - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Steel Split Sprockets
S-2B
Steel Split Sprockets S-2B
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940

Steel Split Hub
Length through bore can be determined by adding plate thickness to hub length.
Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number S-2B
Product Name Steel Split Sprockets
Material Steel - Hardened
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
0.1227 Pitch, 36 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 36
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10213 - Torque Transmission
Specs
Pitch 13 / 1.044
Number of Teeth 13
Bore 0.2500 inch (6.35 mm)
View Details