U.S. Tsubaki Power Transmission, LLC 40 Double Single Sprockets DS40A16

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
40 Double Single Sprockets - DS40A16 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
40 Double Single Sprockets
DS40A16
40 Double Single Sprockets DS40A16
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number DS40A16
Product Name 40 Double Single Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Number of Teeth 16
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 16
View Details
Double Single Sprockets &Single Type C Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2510-AS - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details