U.S. Tsubaki Power Transmission, LLC Datasheets for ANSI Roller Chain Sprockets
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.
ANSI Roller Chain Sprockets: Learn more
| Product Name | Notes |
|---|---|
| 638 Dim. is + .005; 750 Dim. is + .005-.000. | |
| All dimensions are nominal values and for reference only | |
| No. 25, A plate, .250" plain bore All dimensions are nominal values and for reference only | |
| No. 25, A plate, .375" plain bore All dimensions are nominal values and for reference only | |
| No. 25, A plate, .500" plain bore All dimensions are nominal values and for reference only | |
| No. 25, B Style, .250" plain bore SS All dimensions are nominal values and for reference only | |
| No. 25, B Style, .250" plain bore All dimensions are nominal values and for reference only | |
| No. 25, B Style, .3750" plain bore SS All dimensions are nominal values and for reference only | |
| No. 25, B Style, .3750" plain bore All dimensions are nominal values and for reference only | |
| No. 25, B Style, .500" plain bore All dimensions are nominal values and for reference only | |
| No. 35, A Plate, .500" plain bore All dimensions are nominal values and for reference only | |
| No. 35, A Plate, .594" plain bore All dimensions are nominal values and for reference only | |
| No. 35, A Plate, .625" plain bore All dimensions are nominal values and for reference only | |
| No. 35, A Plate, .719" plain bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, .375" Finished Bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, .3750" plain bore SS Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only | |
| No. 35, B Style, .3750" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only | |
| No. 35, B Style, .500" Finished Bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, .500" plain bore SS All dimensions are nominal values and for reference only | |
| No. 35, B Style, .500" plain bore SS Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only | |
| No. 35, B Style, .500" plain bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, .500" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only | |
| No. 35, B Style, .625" Finished Bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, .625" plain bore SS All dimensions are nominal values and for reference only | |
| No. 35, B Style, .625" plain bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, .750" Finished Bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, .750" plain bore SS All dimensions are nominal values and for reference only | |
| No. 35, B Style, .750" plain bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, .875" Finished Bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, 1.00" Finished Bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only | |
| No. 35, B Style, QD Bushing All dimensions are nominal values and for reference only | |
| No. 35, B Style, Taper-Lock® All dimensions are nominal values and for reference only | |
| No. 35, B Style, Taper-Lock® Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only | |
| No. 40, A Plate, .500" plain bore All dimensions are nominal values and for reference only | |
| No. 40, A Plate, .594" plain bore SS All dimensions are nominal values and for reference only | |
| No. 40, A Plate, .594" plain bore All dimensions are nominal values and for reference only | |
| No. 40, A Plate, .625" plain bore All dimensions are nominal values and for reference only | |
| No. 40, A Plate, .719" plain bore All dimensions are nominal values and for reference only | |
| No. 40, A Plate, .938" plain bore All dimensions are nominal values and for reference only | |
| No. 40, B Style, .500" Finished Bore All dimensions are nominal values and for reference only | |
| No. 40, B Style, .500" plain bore SS Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only | |
| No. 40, B Style, .500" plain bore All dimensions are nominal values and for reference only | |
| No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal... | |
| No. 40, B Style, .625" Finished Bore All dimensions are nominal values and for reference only | |
| No. 40, B Style, .750" Finished Bore All dimensions are nominal values and for reference only | |
| No. 40, B Style, .750" plain bore All dimensions are nominal values and for reference only | |
| No. 40, B Style, .875" Finished Bore All dimensions are nominal values and for reference only | |
| No. 40, B Style, 1.00" Finished Bore All dimensions are nominal values and for reference only | |
| You need Adjustable Idler Sprockets to: Obtain proper chain tension when neither driving nor driven shaft is adjustable, and to take up slack chain developed through normal chain wear Guide... |
| << Prev | Next >> |